Philips Digital tuning clock radio AJ7010/93, Clock, Digital, FM, MW, LCD, Aluminium, Black, Rotary
Philips Digital tuning clock radio AJ7010/93. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, MW. Display type: LCD. Product colour: Aluminium, Black, Volume control: Rotary. Battery type: CR2032. Power source: AC