Philips logo

Philips AJ3950/00 ràdio de CD AM, FM Gris, Plata

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78124
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ3950/00 ràdio de CD AM, FM Gris, Plata:

Philips AJ3950/00, AM, FM, 87,5 - 108 MHz, 530 - 1710 kHz, 7,62 cm (3"), LCD, Gris, Plata

Long summary description Philips AJ3950/00 ràdio de CD AM, FM Gris, Plata:

Philips AJ3950/00. Bandes suportades: AM, FM, Banda d'FM: 87,5 - 108 MHz, Banda d'AM: 530 - 1710 kHz. Diàmetre del conductor de l'altaveu de subgreus (imperial): 7,62 cm (3"). Display type: LCD. Color de producte: Gris, Plata, Control de volum: Digital. Amplada: 151 mm, Profunditat: 198 mm, Alçada: 158 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.