Philips logo

Philips Digital tuning clock radio AJ3551/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53148
Info modified on:
14 Mar 2024, 17:05:15
Short summary description Philips Digital tuning clock radio AJ3551/12:

Philips Digital tuning clock radio AJ3551/12, Digital alarm clock, Black, LED, AAA, 172 mm, 92 mm

Long summary description Philips Digital tuning clock radio AJ3551/12:

Philips Digital tuning clock radio AJ3551/12. Type: Digital alarm clock, Product colour: Black. Display type: LED. Battery type: AAA. Width: 172 mm, Height: 92 mm, Depth: 63 mm. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 85 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.