Philips logo

Philips ADD4812/93 water dispenser White 2.6 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61517
Info modified on:
11 Jul 2022, 14:01:07
Short summary description Philips ADD4812/93 water dispenser White 2.6 L:

Philips ADD4812/93, 2.6 L, White

Long summary description Philips ADD4812/93 water dispenser White 2.6 L:

Philips ADD4812/93. Product colour: White, Appliance placement: Countertop, Total capacity: 2.6 L. Power: 2200 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Dimensions (WxDxH): 140 x 277 x 315 mm, Weight: 2.3 kg. Country of origin: China

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.