Philips logo

Philips 70PUS7956/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8797
Info modified on:
29 Oct 2024, 09:52:50
Short summary description Philips 70PUS7956/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 70PUS7956/12, 177.8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 70PUS7956/12 TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 70PUS7956/12. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.