Philips 6000 series 65PUT6162/56, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Philips 6000 series 65PUT6162/56. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black