Philips logo

Philips 9600 series 4K Ultra Slim TV powered by Android TV™ 65PUS9600/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107290
Info modified on:
30 Oct 2024, 17:22:38
Short summary description Philips 9600 series 4K Ultra Slim TV powered by Android TV™ 65PUS9600/12:

Philips 9600 series 4K Ultra Slim TV powered by Android TV™ 65PUS9600/12, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 9600 series 4K Ultra Slim TV powered by Android TV™ 65PUS9600/12:

Philips 9600 series 4K Ultra Slim TV powered by Android TV™ 65PUS9600/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 2400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.