Philips logo

Philips 5000 series 55PUT5801/98 TV 139.7 cm (55") 4K Ultra HD Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104375
Info modified on:
14 Mar 2024, 17:39:24
Short summary description Philips 5000 series 55PUT5801/98 TV 139.7 cm (55") 4K Ultra HD Black 350 cd/m²:

Philips 5000 series 55PUT5801/98, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-T, DVB-T2, Black

Long summary description Philips 5000 series 55PUT5801/98 TV 139.7 cm (55") 4K Ultra HD Black 350 cd/m²:

Philips 5000 series 55PUT5801/98. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.