Philips 8700 series 55PUS8700/12, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver, Black
Philips 8700 series 55PUS8700/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2, DVB-S, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Silver, Black