Philips logo

Philips 5000 series Full HD LED TV 55PFT5209/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91005
Info modified on:
14 Jul 2025, 07:44:26
Short summary description Philips 5000 series Full HD LED TV 55PFT5209/12:

Philips 5000 series Full HD LED TV 55PFT5209/12, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 5000 series Full HD LED TV 55PFT5209/12:

Philips 5000 series Full HD LED TV 55PFT5209/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.