Philips logo

Philips Ultra-Slim Full HD LED Smart TV 50PFS5803/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97549
Info modified on:
27 May 2024, 13:27:03
Short summary description Philips Ultra-Slim Full HD LED Smart TV 50PFS5803/12:

Philips Ultra-Slim Full HD LED Smart TV 50PFS5803/12, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips Ultra-Slim Full HD LED Smart TV 50PFS5803/12:

Philips Ultra-Slim Full HD LED Smart TV 50PFS5803/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T, DVB-T2, DVB-T2 HD. Ethernet LAN. Product colour: Black

Reasons to buy
3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.