Philips 5000 series 50PFL5703/F7, 125.7 cm (49.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Philips 5000 series 50PFL5703/F7. Display diagonal: 125.7 cm (49.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Response time: 9.5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black