Philips logo

Philips 5300 series 50PFH5300/88 TV 127 cm (50") Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106924
Info modified on:
30 Oct 2024, 11:30:38
EU Energy Label (82 KB)
Short summary description Philips 5300 series 50PFH5300/88 TV 127 cm (50") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 5300 series 50PFH5300/88, 127 cm (50"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 50PFH5300/88 TV 127 cm (50") Full HD Smart TV Wi-Fi Black 300 cd/m²:

Philips 5300 series 50PFH5300/88. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Perfect Picture Plus 200, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.