Philips logo

Philips CorePro LED 5-50W GU10 830 36D RN LED bulb White 3000 K E14

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64282
Info modified on:
27 May 2024, 12:25:06
Short summary description Philips CorePro LED 5-50W GU10 830 36D RN LED bulb White 3000 K E14:

Philips CorePro LED 5-50W GU10 830 36D RN, 50 W, E14, 390 lm, 15000 h, White

Long summary description Philips CorePro LED 5-50W GU10 830 36D RN LED bulb White 3000 K E14:

Philips CorePro LED 5-50W GU10 830 36D RN. Bulb power: 50 W, Fitting/cap type: E14, Luminous flux: 390 lm, Bulb lifetime: 15000 h, Light colour: White, Colour temperature: 3000 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.