Philips logo

Philips LCD TV 47PFL9664H/12

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172153
Info modified on:
14 Jul 2025, 07:44:32
Short summary description Philips LCD TV 47PFL9664H/12:

Philips LCD TV 47PFL9664H/12, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black, Metallic

Long summary description Philips LCD TV 47PFL9664H/12:

Philips LCD TV 47PFL9664H/12. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black, Metallic

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.