Philips logo

Philips 7000 series Smart LED TV 46PFL7007T/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72497
Info modified on:
02 Nov 2024, 12:55:35
Short summary description Philips 7000 series Smart LED TV 46PFL7007T/12:

Philips 7000 series Smart LED TV 46PFL7007T/12, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey

Long summary description Philips 7000 series Smart LED TV 46PFL7007T/12:

Philips 7000 series Smart LED TV 46PFL7007T/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.