Philips logo

Philips 5000 series Smart LED TV 46PFL5007T/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83916
Info modified on:
31 Oct 2024, 12:08:15
Short summary description Philips 5000 series Smart LED TV 46PFL5007T/12:

Philips 5000 series Smart LED TV 46PFL5007T/12, 116.8 cm (46"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Stainless steel

Long summary description Philips 5000 series Smart LED TV 46PFL5007T/12:

Philips 5000 series Smart LED TV 46PFL5007T/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.