Philips logo

Philips 3000 series 46PFL3008D/78 TV 116.8 cm (46") Full HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112325
Info modified on:
02 Nov 2024, 13:23:04
Short summary description Philips 3000 series 46PFL3008D/78 TV 116.8 cm (46") Full HD Black 300 cd/m²:

Philips 3000 series 46PFL3008D/78, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 3000 series 46PFL3008D/78 TV 116.8 cm (46") Full HD Black 300 cd/m²:

Philips 3000 series 46PFL3008D/78. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.