Philips logo

Philips 4900 series 4K UHD Slim LED TV 43PUT4900/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102081
Info modified on:
01 Nov 2024, 11:38:33
Short summary description Philips 4900 series 4K UHD Slim LED TV 43PUT4900/12:

Philips 4900 series 4K UHD Slim LED TV 43PUT4900/12, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4900 series 4K UHD Slim LED TV 43PUT4900/12:

Philips 4900 series 4K UHD Slim LED TV 43PUT4900/12. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.