Philips logo

Philips 8100 series 43PUS8105/12 Refurb Grade B 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19674
Info modified on:
27 May 2024, 16:26:48
Short summary description Philips 8100 series 43PUS8105/12 Refurb Grade B 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 8100 series 43PUS8105/12 Refurb Grade B, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 8100 series 43PUS8105/12 Refurb Grade B 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 8100 series 43PUS8105/12 Refurb Grade B. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.