Philips logo

Philips 5500 series 43PFT5503/12 TV 109.2 cm (43") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113032
Info modified on:
27 May 2024, 13:18:03
Short summary description Philips 5500 series 43PFT5503/12 TV 109.2 cm (43") Full HD Black:

Philips 5500 series 43PFT5503/12, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 5500 series 43PFT5503/12 TV 109.2 cm (43") Full HD Black:

Philips 5500 series 43PFT5503/12. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.