Philips logo

Philips 4200 series 43PFT4203/12 TV 109.2 cm (43") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88392
Info modified on:
27 May 2024, 13:28:39
Short summary description Philips 4200 series 43PFT4203/12 TV 109.2 cm (43") Full HD Black:

Philips 4200 series 43PFT4203/12, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4200 series 43PFT4203/12 TV 109.2 cm (43") Full HD Black:

Philips 4200 series 43PFT4203/12. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.