Philips logo

Philips 43HFL4014/12 hospitality TV 109.2 cm (43") Full HD 250 cd/m² Black 16 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216355
Info modified on:
27 May 2024, 14:32:38
Short summary description Philips 43HFL4014/12 hospitality TV 109.2 cm (43") Full HD 250 cd/m² Black 16 W:

Philips 43HFL4014/12, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 250 cd/m², Direct-LED

Long summary description Philips 43HFL4014/12 hospitality TV 109.2 cm (43") Full HD 250 cd/m² Black 16 W:

Philips 43HFL4014/12. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: AVC, AVI, H.264, HEVC, MKV, MPEG1, MPEG2, MPEG4, VC-1, VP9, WMV9, Audio formats supported: AAC, MP3, WAV, WMA, WMA-PRO, Video apps: YouTube. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 16 W, Audio decoders: DTS-HD, Dolby Atmos

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.