Philips logo

Philips 40PFL4609/F7 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124932
Info modified on:
01 Nov 2024, 10:50:52
Short summary description Philips 40PFL4609/F7 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²:

Philips 40PFL4609/F7, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 40PFL4609/F7 TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²:

Philips 40PFL4609/F7. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 270 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.