Philips logo

Philips 40HFL5008D 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97220
Info modified on:
20 Nov 2024, 10:26:03
Short summary description Philips 40HFL5008D 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 40HFL5008D, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 40HFL5008D 101.6 cm (40") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 40HFL5008D. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.