Philips 4000 series 39PFL4208H/12, 99.1 cm (39"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 4000 series 39PFL4208H/12. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black