Philips logo

Philips 6000 series Smart LED TV 37PFL6606H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124282
Info modified on:
19 Nov 2024, 13:10:36
Short summary description Philips 6000 series Smart LED TV 37PFL6606H/12:

Philips 6000 series Smart LED TV 37PFL6606H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, Black, Silver

Long summary description Philips 6000 series Smart LED TV 37PFL6606H/12:

Philips 6000 series Smart LED TV 37PFL6606H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.