Philips logo

Philips 37PFL3512D 37" LCD integrated digital widescreen flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109800
Info modified on:
14 Mar 2024, 17:52:43
Short summary description Philips 37PFL3512D 37" LCD integrated digital widescreen flat TV:

Philips 37PFL3512D 37" LCD integrated digital widescreen flat TV, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 37PFL3512D 37" LCD integrated digital widescreen flat TV:

Philips 37PFL3512D 37" LCD integrated digital widescreen flat TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.