Philips logo

Philips 3000 series 37PFL3007H/12 TV 94 cm (37") Full HD Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 37PFL3007H/12 TV 94 cm (37") Full HD Black 400 cd/m²:

Philips 3000 series 37PFL3007H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, 100 Hz, Black

Long summary description Philips 3000 series 37PFL3007H/12 TV 94 cm (37") Full HD Black 400 cd/m²:

Philips 3000 series 37PFL3007H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 100 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.