Philips logo

Philips Ecomoods 368024816 suspension lighting Hard mount G23 Fluorescent 22 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64870
Info modified on:
30 Apr 2024, 21:11:21
Short summary description Philips Ecomoods 368024816 suspension lighting Hard mount G23 Fluorescent 22 W:

Philips Ecomoods 368024816, Hard mount, Aluminium, White, White, Metal, Bedroom, Living room, Contemporary

Long summary description Philips Ecomoods 368024816 suspension lighting Hard mount G23 Fluorescent 22 W:

Philips Ecomoods 368024816. Mounting type: Hard mount, Product colour: Aluminium, White, Plafond colour: White. Number of bulbs: 2 bulb(s), Fitting/cap type: G23, Bulb type: Fluorescent. Input voltage: 230 V, AC input frequency: 50 Hz, AC input voltage: 230 V. Width: 125 mm, Depth: 560 mm, Weight: 2.6 kg. Package width: 138 mm, Package depth: 178 mm, Package height: 819 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.