Philips logo

Philips 4000 series LCD TV 32PFL4606H/58

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117106
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 4000 series LCD TV 32PFL4606H/58:

Philips 4000 series LCD TV 32PFL4606H/58, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 400 Hz, Black

Long summary description Philips 4000 series LCD TV 32PFL4606H/58:

Philips 4000 series LCD TV 32PFL4606H/58. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 400 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.