Philips 3700 series LED TV 32PFL3707D/78, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, SBTVD/ISDB-Tb, Black
Philips 3700 series LED TV 32PFL3707D/78. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Product colour: Black