Philips logo

Philips 3000 series LCD TV 32PFL3007T/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83494
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 3000 series LCD TV 32PFL3007T/12:

Philips 3000 series LCD TV 32PFL3007T/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, 100 Hz, Black

Long summary description Philips 3000 series LCD TV 32PFL3007T/12:

Philips 3000 series LCD TV 32PFL3007T/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Motion interpolation frequency: 100 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.