Philips logo

Philips DesignLine Edge 32PDL7906K/02 TV 81.3 cm (32") Full HD White 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94182
Info modified on:
04 Nov 2024, 12:45:09
Short summary description Philips DesignLine Edge 32PDL7906K/02 TV 81.3 cm (32") Full HD White 450 cd/m²:

Philips DesignLine Edge 32PDL7906K/02, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, White

Long summary description Philips DesignLine Edge 32PDL7906K/02 TV 81.3 cm (32") Full HD White 450 cd/m²:

Philips DesignLine Edge 32PDL7906K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: White

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.