Philips logo

Philips Professional LED TV 32HFL2819D/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127297
Info modified on:
30 Oct 2024, 16:40:28
Philips 32HFL2819D/12 user manual (2.2 MB)
Product Brochure/Datasheet (831 KB)
Retail Trade Leaflet (153 KB)
EU Energy Label (543 KB)
Short summary description Philips Professional LED TV 32HFL2819D/12:

Philips Professional LED TV 32HFL2819D/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips Professional LED TV 32HFL2819D/12:

Philips Professional LED TV 32HFL2819D/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.