Philips logo

Philips E Line Curved LCD monitor with Ultra Wide-Color 328E8QJAB5/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221496
Info modified on:
31 May 2024, 09:35:58
Short summary description Philips E Line Curved LCD monitor with Ultra Wide-Color 328E8QJAB5/00:

Philips E Line Curved LCD monitor with Ultra Wide-Color 328E8QJAB5/00, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Grey

Long summary description Philips E Line Curved LCD monitor with Ultra Wide-Color 328E8QJAB5/00:

Philips E Line Curved LCD monitor with Ultra Wide-Color 328E8QJAB5/00. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.