Philips logo

Philips myBathroom Ceiling light 320663176

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10007
Info modified on:
30 Apr 2024, 21:38:06
Short summary description Philips myBathroom Ceiling light 320663176:

Philips myBathroom Ceiling light 320663176, 1 bulb(s), E27, IP44, White

Long summary description Philips myBathroom Ceiling light 320663176:

Philips myBathroom Ceiling light 320663176. Product colour: White, Suitable location: Bathroom, Shape: Round. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 60 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 320 mm, Height: 110 mm, Weight: 2.18 kg

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.