Philips logo

Philips myBathroom Ceiling light 320643116

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60113
Info modified on:
26 Jul 2024, 08:56:31
Short summary description Philips myBathroom Ceiling light 320643116:

Philips myBathroom Ceiling light 320643116, 1 bulb(s), Fluorescent, E27, 2700 K, 1320 lm, IP44

Long summary description Philips myBathroom Ceiling light 320643116:

Philips myBathroom Ceiling light 320643116. Product colour: White, Suitable location: Bathroom, Shape: Round. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 260 mm, Height: 110 mm, Weight: 1.43 kg. Package width: 127 mm, Package height: 287 mm, Package length: 28.2 cm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.