Philips logo

Philips 28HW6505\01Z 71.1 cm (28") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27100
Info modified on:
19 Jul 2019, 03:19:59
Long product name Philips 28HW6505\01Z 71.1 cm (28") Silver:

28" professional widescreen TV

Philips 28HW6505\01Z 71.1 cm (28") Silver:

28HW6505/01Z

Widescreen Real Flat System TV

for in-room Interactive applications

The System SmartCard range provides management efficiency and perfect convenience for guests. The integrated extension slot allows expandability for interactive systems. It is Future proof and prepared for digital applications.

Short summary description Philips 28HW6505\01Z 71.1 cm (28") Silver:

Philips 28HW6505\01Z, 71.1 cm (28"), 16:9, 66 cm, 100 channels, Silver, 77 W

Long summary description Philips 28HW6505\01Z 71.1 cm (28") Silver:

Philips 28HW6505\01Z. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Viewable size diagonal: 66 cm. Channels quantity: 100 channels. Product colour: Silver. Power consumption (typical): 77 W, Power consumption (standby): 4 W. Teletext: 10 pages

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.