Philips logo

Philips LCD monitor, LED backlight 273P3LPHES/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91698
Info modified on:
30 Dec 2024, 17:23:43
Philips 273P3LPHES/00 user manual (2.4 MB)
Product Brochure/Datasheet (701 KB)
EU Energy Label (236 KB)
Short summary description Philips LCD monitor, LED backlight 273P3LPHES/00:

Philips LCD monitor, LED backlight 273P3LPHES/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 3.5 ms, Silver

Long summary description Philips LCD monitor, LED backlight 273P3LPHES/00:

Philips LCD monitor, LED backlight 273P3LPHES/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 3.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.