Philips logo

Philips B Line QHD LCD Monitor with PowerSensor 272B7QPTKEB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240501
Info modified on:
27 Apr 2025, 07:05:35
Short summary description Philips B Line QHD LCD Monitor with PowerSensor 272B7QPTKEB/00:

Philips B Line QHD LCD Monitor with PowerSensor 272B7QPTKEB/00, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description Philips B Line QHD LCD Monitor with PowerSensor 272B7QPTKEB/00:

Philips B Line QHD LCD Monitor with PowerSensor 272B7QPTKEB/00. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.