Philips logo

Philips Brilliance AMVA LCD monitor, LED backlight 271P4QPJKEB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108207
Info modified on:
30 Dec 2024, 17:23:58
Philips 271P4QPJKEB/00 user manual (3.2 MB)
Product Brochure/Datasheet (684 KB)
Product Brochure/Datasheet (681 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (222 KB)
EU Energy Label (216 KB)
Short summary description Philips Brilliance AMVA LCD monitor, LED backlight 271P4QPJKEB/00:

Philips Brilliance AMVA LCD monitor, LED backlight 271P4QPJKEB/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 12 ms, Black

Long summary description Philips Brilliance AMVA LCD monitor, LED backlight 271P4QPJKEB/00:

Philips Brilliance AMVA LCD monitor, LED backlight 271P4QPJKEB/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.