Philips logo

Philips 3000 series 26PFL3606H/58 TV 66 cm (26") HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72944
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 26PFL3606H/58 TV 66 cm (26") HD Black 400 cd/m²:

Philips 3000 series 26PFL3606H/58, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 26PFL3606H/58 TV 66 cm (26") HD Black 400 cd/m²:

Philips 3000 series 26PFL3606H/58. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.