Philips logo

Philips 5000 series 24PHK5619/12 TV 61 cm (24") HD Smart TV Wi-Fi White 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102146
Info modified on:
04 Nov 2024, 10:50:58
EU Energy Label (82 KB)
Short summary description Philips 5000 series 24PHK5619/12 TV 61 cm (24") HD Smart TV Wi-Fi White 350 cd/m²:

Philips 5000 series 24PHK5619/12, 61 cm (24"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Philips 5000 series 24PHK5619/12 TV 61 cm (24") HD Smart TV Wi-Fi White 350 cd/m²:

Philips 5000 series 24PHK5619/12. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.