Philips Flat TV 20PFL4122/10, 50.8 cm (20"), 640 x 480 pixels, LCD, Black, Silver
Philips Flat TV 20PFL4122/10. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 4:3. Product colour: Black, Silver