Philips logo

Philips 3500 series LED TV with YouTube App 19PFL3507H/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97867
Info modified on:
02 Nov 2024, 12:48:38
Short summary description Philips 3500 series LED TV with YouTube App 19PFL3507H/12:

Philips 3500 series LED TV with YouTube App 19PFL3507H/12, 48.3 cm (19"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 3500 series LED TV with YouTube App 19PFL3507H/12:

Philips 3500 series LED TV with YouTube App 19PFL3507H/12. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.