Philips Brilliance 190B9CS/00, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver
Philips Brilliance 190B9CS/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. Product colour: Silver