Philips logo

Philips professional TV 17HT5404/05Z

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76477
Info modified on:
14 Mar 2024, 19:16:13
Short summary description Philips professional TV 17HT5404/05Z:

Philips professional TV 17HT5404/05Z, 43.2 cm (17"), 4:3, Black Matrix picture tube, 4:3, 43 cm, 41 cm

Long summary description Philips professional TV 17HT5404/05Z:

Philips professional TV 17HT5404/05Z. Display diagonal: 43.2 cm (17"), Aspect ratio: 4:3, Display: Black Matrix picture tube. Analog signal format system: NTSC, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 125 channels, Supported radio bands: UHF. Audio system: Mono, RMS rated power: 2 W. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.