Philips logo

Philips Norelco Shaver 8700 wet and dry electric razor 1250X/45

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68749
Info modified on:
04 Apr 2025, 05:30:43
Philips 1250X/45 user manual (2.4 MB)
Retail Leaflet (422 KB)
Short summary description Philips Norelco Shaver 8700 wet and dry electric razor 1250X/45:

Philips Norelco Shaver 8700 wet and dry electric razor 1250X/45, Rotation shaver, Black, SkinGlide, LED, RQ12, Battery

Long summary description Philips Norelco Shaver 8700 wet and dry electric razor 1250X/45:

Philips Norelco Shaver 8700 wet and dry electric razor 1250X/45. Shaver system: Rotation shaver, Product colour: Black, Skin comfort: SkinGlide. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0.15 W. Finishing: Ruby black frame, Runtime: 50 min, Handle(s) features: Non-slip grip

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.