Philips logo

Philips Norelco Shaver 8100 Shaver 8100 1250X/40 Wet & dry electric shaver, Series 8000

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112748
Info modified on:
22 Jun 2025, 23:54:30
Philips 1250X/40 user manual (2.4 MB)
Retail Leaflet (366 KB)
Short summary description Philips Norelco Shaver 8100 Shaver 8100 1250X/40 Wet & dry electric shaver, Series 8000:

Philips Norelco Shaver 8100 Shaver 8100 1250X/40 Wet & dry electric shaver, Series 8000, Rotation shaver, Black, LED, Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips Norelco Shaver 8100 Shaver 8100 1250X/40 Wet & dry electric shaver, Series 8000:

Philips Norelco Shaver 8100 Shaver 8100 1250X/40 Wet & dry electric shaver, Series 8000. Shaver system: Rotation shaver, Product color: Black, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Cordless operation: 50 min, Runtime: 50 min

Reasons to buy
3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.